multicomp PRO Cap, Alu Elec, 100Uf, 25V, Rad Can Smd; Capacitor Case / Package Multicomp Pro MCVKZ025M101EA6L

Description
CAP, ALU ELEC, 100UF, 25V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):25V; ESR:0.58ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:KZ, V-Chip Series RoHS Compliant: Yes
Datasheet
Description
CAP, ALU ELEC, 100UF, 25V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):25V; ESR:0.58ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:KZ, V-Chip Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Elec, 100Uf, 25V, Rad Can Smd; Capacitor Case / Package Multicomp Pro - 94Y6054 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 100Uf, 25V, Rad Can Smd; Capacitor Case / Package Multicomp Pro
94Y6054
Cap, Alu Elec, 100Uf, 25V, Rad Can Smd; Capacitor Case / Package Multicomp Pro 94Y6054
CAP, ALU ELEC, 100UF, 25V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):25V; ESR:0.58ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:KZ, V-Chip Series RoHS Compliant: Yes

CAP, ALU ELEC, 100UF, 25V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):25V; ESR:0.58ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:KZ, V-Chip Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Μf, 25V, Smd; Ae Capacitor Case Multicomp Pro - 98Y6096 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 25V, Smd; Ae Capacitor Case Multicomp Pro
98Y6096
Cap, 100Μf, 25V, Smd; Ae Capacitor Case Multicomp Pro 98Y6096
CAP, 100µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:25V; ESR:0.58ohm; Product Range:KZ, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 100µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:25V; ESR:0.58ohm; Product Range:KZ, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 94Y6054 98Y6096
Product Name Cap, Alu Elec, 100Uf, 25V, Rad Can Smd; Capacitor Case / Package Multicomp Pro Cap, 100Μf, 25V, Smd; Ae Capacitor Case Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized
Capacitance Range 100 microF 100 microF
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminium Capacitors - 1701171 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details