multicomp PRO Cap, 10Μf, 16V, Smd; Ae Capacitor Case Multicomp Pro MCVKZ016M100CA1L

Description
CAP, 10µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:16V; ESR:2ohm; Product Range:KZ, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 10µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:16V; ESR:2ohm; Product Range:KZ, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 10Μf, 16V, Smd; Ae Capacitor Case Multicomp Pro - 94Y6049 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 16V, Smd; Ae Capacitor Case Multicomp Pro
94Y6049
Cap, 10Μf, 16V, Smd; Ae Capacitor Case Multicomp Pro 94Y6049
CAP, 10µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:16V; ESR:2ohm; Product Range:KZ, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 10µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:16V; ESR:2ohm; Product Range:KZ, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 16V, Smd; Ae Capacitor Case Multicomp Pro - 98Y6091 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 16V, Smd; Ae Capacitor Case Multicomp Pro
98Y6091
Cap, 10Μf, 16V, Smd; Ae Capacitor Case Multicomp Pro 98Y6091
CAP, 10µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:16V; ESR:2ohm; Product Range:KZ, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 10µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:16V; ESR:2ohm; Product Range:KZ, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94Y6049
Product Name Cap, 10Μf, 16V, Smd; Ae Capacitor Case Multicomp Pro
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Polymer - 187UVR016MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers