multicomp PRO Cap, 100Μf, 10V, Smd; Ae Capacitor Case Multicomp Pro MCVKZ010M101FB3L

Description
CAP, 100µF, 10V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:10V; ESR:-; Product Range:KZ, V-Chip Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Description
CAP, 100µF, 10V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:10V; ESR:-; Product Range:KZ, V-Chip Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 100Μf, 10V, Smd; Ae Capacitor Case Multicomp Pro - 94Y6047 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 10V, Smd; Ae Capacitor Case Multicomp Pro
94Y6047
Cap, 100Μf, 10V, Smd; Ae Capacitor Case Multicomp Pro 94Y6047
CAP, 100µF, 10V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:10V; ESR:-; Product Range:KZ, V-Chip Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 100µF, 10V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:10V; ESR:-; Product Range:KZ, V-Chip Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94Y6047
Product Name Cap, 100Μf, 10V, Smd; Ae Capacitor Case Multicomp Pro
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 157UVR010MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-05052500P600BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701298 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details