multicomp PRO Cap, Alu Elec, 10Uf, 100V, Rad Can Smd; Capacitor Case / Package Multicomp Pro MCVFZ100M470GB3L

Description
CAP, ALU ELEC, 10UF, 100V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FZ, V-Chip Series; Product Width:-RoHS Compliant: Yes
Datasheet
Description
CAP, ALU ELEC, 10UF, 100V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FZ, V-Chip Series; Product Width:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Elec, 10Uf, 100V, Rad Can Smd; Capacitor Case / Package Multicomp Pro - 94Y6046 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 10Uf, 100V, Rad Can Smd; Capacitor Case / Package Multicomp Pro
94Y6046
Cap, Alu Elec, 10Uf, 100V, Rad Can Smd; Capacitor Case / Package Multicomp Pro 94Y6046
CAP, ALU ELEC, 10UF, 100V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FZ, V-Chip Series; Product Width:-RoHS Compliant: Yes

CAP, ALU ELEC, 10UF, 100V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FZ, V-Chip Series; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 100V, Smd; Ae Capacitor Case Multicomp Pro - 98Y6088 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 100V, Smd; Ae Capacitor Case Multicomp Pro
98Y6088
Cap, 10Μf, 100V, Smd; Ae Capacitor Case Multicomp Pro 98Y6088
CAP, 10µF, 100V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:100V; ESR:-; Product Range:FZ, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 10µF, 100V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:100V; ESR:-; Product Range:FZ, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 94Y6046 98Y6088
Product Name Cap, Alu Elec, 10Uf, 100V, Rad Can Smd; Capacitor Case / Package Multicomp Pro Cap, 10Μf, 100V, Smd; Ae Capacitor Case Multicomp Pro
Capacitance Type Fixed Fixed
Features Polarized
Capacitance Range 10 microF 10 microF
WVDC 100 volts 100 volts
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C173U075BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 116307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details