multicomp PRO Cap, Alu Elec, 470Uf, 63V, Rad Can Smd; Capacitor Case / Package Multicomp Pro MCVFZ063M471JB7L

Description
CAP, ALU ELEC, 470UF, 63V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FZ, V-Chip Series; Product Width:-RoHS Compliant: Yes
Datasheet
Description
CAP, ALU ELEC, 470UF, 63V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FZ, V-Chip Series; Product Width:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Elec, 470Uf, 63V, Rad Can Smd; Capacitor Case / Package Multicomp Pro - 01AC9218 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 470Uf, 63V, Rad Can Smd; Capacitor Case / Package Multicomp Pro
01AC9218
Cap, Alu Elec, 470Uf, 63V, Rad Can Smd; Capacitor Case / Package Multicomp Pro 01AC9218
CAP, ALU ELEC, 470UF, 63V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FZ, V-Chip Series; Product Width:-RoHS Compliant: Yes

CAP, ALU ELEC, 470UF, 63V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FZ, V-Chip Series; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 01AC9218
Product Name Cap, Alu Elec, 470Uf, 63V, Rad Can Smd; Capacitor Case / Package Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101412T200DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers