multicomp PRO Cap, 470Μf, 25V, Smd; Ae Capacitor Case Multicomp Pro MCVFZ025M471GB3L

Description
CAP, 470µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:25V; ESR:-; Product Range:FZ, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 470µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:25V; ESR:-; Product Range:FZ, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 470Μf, 25V, Smd; Ae Capacitor Case Multicomp Pro - 94Y6035 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 25V, Smd; Ae Capacitor Case Multicomp Pro
94Y6035
Cap, 470Μf, 25V, Smd; Ae Capacitor Case Multicomp Pro 94Y6035
CAP, 470µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:25V; ESR:-; Product Range:FZ, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 470µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:25V; ESR:-; Product Range:FZ, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Μf, 25V, Smd; Ae Capacitor Case Multicomp Pro - 98Y6077 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 25V, Smd; Ae Capacitor Case Multicomp Pro
98Y6077
Cap, 470Μf, 25V, Smd; Ae Capacitor Case Multicomp Pro 98Y6077
CAP, 470µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:25V; ESR:-; Product Range:FZ, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 470µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:25V; ESR:-; Product Range:FZ, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94Y6035
Product Name Cap, 470Μf, 25V, Smd; Ae Capacitor Case Multicomp Pro
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701044 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C163U063AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details