multicomp PRO Varistor, 135, 10Mm Disc; Voltage Rating Vac Multicomp Pro MCV820K10DS

Description
VARISTOR, 135, 10mm DISC; Voltage Rating VAC:50V; Voltage Rating VDC:66V; Product Range:10D Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 135, 10mm DISC; Voltage Rating VAC:50V; Voltage Rating VDC:66V; Product Range:10D Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 135, 10Mm Disc; Voltage Rating Vac Multicomp Pro - 23T0058 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 135, 10Mm Disc; Voltage Rating Vac Multicomp Pro
23T0058
Varistor, 135, 10Mm Disc; Voltage Rating Vac Multicomp Pro 23T0058
VARISTOR, 135, 10mm DISC; Voltage Rating VAC:50V; Voltage Rating VDC:66V; Product Range:10D Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 135, 10mm DISC; Voltage Rating VAC:50V; Voltage Rating VDC:66V; Product Range:10D Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23T0058
Product Name Varistor, 135, 10Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
PIN Diode Switches - NPS2-1000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Rectifier Diodes, Type SBD - Model: TS865C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details
Voltage Regulator diode (Zener diode) - 1N4491US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 12 mA
IR 0.2500 mA
View Details