multicomp PRO Varistor, 135, 5Mm Disc; Voltage Rating Vac Multicomp Pro MCV820K05DS

Description
VARISTOR, 135, 5mm DISC; Voltage Rating VAC:50V; Voltage Rating VDC:66V; Product Range:5D Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 135, 5mm DISC; Voltage Rating VAC:50V; Voltage Rating VDC:66V; Product Range:5D Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 135, 5Mm Disc; Voltage Rating Vac Multicomp Pro - 23T0056 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 135, 5Mm Disc; Voltage Rating Vac Multicomp Pro
23T0056
Varistor, 135, 5Mm Disc; Voltage Rating Vac Multicomp Pro 23T0056
VARISTOR, 135, 5mm DISC; Voltage Rating VAC:50V; Voltage Rating VDC:66V; Product Range:5D Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 135, 5mm DISC; Voltage Rating VAC:50V; Voltage Rating VDC:66V; Product Range:5D Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23T0056
Product Name Varistor, 135, 5Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1220874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Diode; 0.6 A; 0.55 V (Max.) @ 0.6 A; 40; 25 A; -40 degC; 150 degC - 70212462 - Allied Electronics, Inc.
Specs
Diode Type Schottky
IF 600 mA
VR 40 volts
View Details
 - 1PS76SB70/1 - Rochester Electronics
Nexperia B.V.
Specs
Diode Type Schottky
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details