multicomp PRO Varistor, 1120, 5Mm Disc; Voltage Rating Vac Multicomp Pro MCV681K05DS

Description
VARISTOR, 1120, 5mm DISC; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:5D Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 1120, 5mm DISC; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:5D Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 1120, 5Mm Disc; Voltage Rating Vac Multicomp Pro - 23T0053 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 1120, 5Mm Disc; Voltage Rating Vac Multicomp Pro
23T0053
Varistor, 1120, 5Mm Disc; Voltage Rating Vac Multicomp Pro 23T0053
VARISTOR, 1120, 5mm DISC; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:5D Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 1120, 5mm DISC; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:5D Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23T0053
Product Name Varistor, 1120, 5Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP150S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 33 volts
View Details
B48-2 and B48-2T Series B484G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type FRD - Model: FDRW12S120J - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.8 volts
IR 0.2500 mA
View Details