multicomp PRO Varistor, 135, 20Mm Disc; Voltage Rating Vac Multicomp Pro MCV680K20DS

Description
VARISTOR, 135, 20mm DISC; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:20D Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 135, 20mm DISC; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:20D Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 135, 20Mm Disc; Voltage Rating Vac Multicomp Pro - 23T0052 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 135, 20Mm Disc; Voltage Rating Vac Multicomp Pro
23T0052
Varistor, 135, 20Mm Disc; Voltage Rating Vac Multicomp Pro 23T0052
VARISTOR, 135, 20mm DISC; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:20D Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 135, 20mm DISC; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:20D Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23T0052
Product Name Varistor, 135, 20Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6517FL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8 volts
View Details
Single Diodes - CC2004-ND - DigiKey
Sensata Technologies
View Details
6 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: YG869C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7000 volts
View Details