The Varistor, 135, 10mm Disc; Voltage Rating VAC Multicomp Pro is designed for high-performance transient voltage suppression. It features a rated RMS voltage of 40V AC and a rated DC voltage of 56V, making it suitable for various applications including surge protection in consumer and industrial electronics, communication systems, and electronic home appliances. The varistor has a maximum clamping voltage of 135V and can withstand a peak surge current of 500A with an 8/20Oºs waveform. Operating temperature ranges from -55°C to +85°C without derating, and it has a storage temperature capability of -55°C to +125°C. The device exhibits low standby power dissipation and a typical response time of less than 15 nanoseconds. It is RoHS compliant and meets various mechanical and thermal reliability standards, ensuring durability in demanding environments. This varistor is suitable for protecting sensitive components against voltage surges caused by lightning or switching inductive loads.
VARISTOR, 135, 10mm DISC; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:10D Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:500A; Operating Temperature Min:-55°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 23T0050 |
| Product Name | Varistor, 135, 10Mm Disc; Voltage Rating Vac Multicomp Pro |
| RoHS Compliant | RoHS |