multicomp PRO Varistor, 110, 20Mm Disc; Voltage Rating Vac Multicomp Pro MCV560K20DS

Description
VARISTOR, 110, 20mm DISC; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:20D Series; Clamping Voltage Vc Max:110V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 110, 20mm DISC; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:20D Series; Clamping Voltage Vc Max:110V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 110, 20Mm Disc; Voltage Rating Vac Multicomp Pro - 23T0047 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 110, 20Mm Disc; Voltage Rating Vac Multicomp Pro
23T0047
Varistor, 110, 20Mm Disc; Voltage Rating Vac Multicomp Pro 23T0047
VARISTOR, 110, 20mm DISC; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:20D Series; Clamping Voltage Vc Max:110V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 110, 20mm DISC; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:20D Series; Clamping Voltage Vc Max:110V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23T0047
Product Name Varistor, 110, 20Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220295 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N4942 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1000 mA
View Details
Rectifier Diodes, Type LLD (CRM-PFC) - Model: YG971S8R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.2 volts
IR 0.0100 mA
View Details