multicomp PRO Varistor, 110, 10Mm Disc; Voltage Rating Vac Multicomp Pro MCV560K10DS

Description
VARISTOR, 110, 10mm DISC; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:10D Series; Clamping Voltage Vc Max:110V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:250A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 110, 10mm DISC; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:10D Series; Clamping Voltage Vc Max:110V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:250A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 110, 10Mm Disc; Voltage Rating Vac Multicomp Pro - 23T0045 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 110, 10Mm Disc; Voltage Rating Vac Multicomp Pro
23T0045
Varistor, 110, 10Mm Disc; Voltage Rating Vac Multicomp Pro 23T0045
VARISTOR, 110, 10mm DISC; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:10D Series; Clamping Voltage Vc Max:110V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:250A; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 110, 10mm DISC; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:10D Series; Clamping Voltage Vc Max:110V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:250A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23T0045
Product Name Varistor, 110, 10Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - 1N6525 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
Bridge Rectifiers - CC1656-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type LLD - Model: PG985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details