multicomp PRO Varistor, 775, 7Mm Disc; Voltage Rating Vac Multicomp Pro MCV471K07DS

Description
VARISTOR, 775, 7mm DISC; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:7D Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 775, 7mm DISC; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:7D Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 775, 7Mm Disc; Voltage Rating Vac Multicomp Pro - 23T0039 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 775, 7Mm Disc; Voltage Rating Vac Multicomp Pro
23T0039
Varistor, 775, 7Mm Disc; Voltage Rating Vac Multicomp Pro 23T0039
VARISTOR, 775, 7mm DISC; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:7D Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 775, 7mm DISC; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:7D Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23T0039
Product Name Varistor, 775, 7Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Diodes - NC103 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details