multicomp PRO Varistor, 775, 5Mm Disc; Voltage Rating Vac Multicomp Pro MCV471K05DS

Description
VARISTOR, 775, 5mm DISC; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:5D Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 775, 5mm DISC; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:5D Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 775, 5Mm Disc; Voltage Rating Vac Multicomp Pro - 23T0038 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 775, 5Mm Disc; Voltage Rating Vac Multicomp Pro
23T0038
Varistor, 775, 5Mm Disc; Voltage Rating Vac Multicomp Pro 23T0038
VARISTOR, 775, 5mm DISC; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:5D Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 775, 5mm DISC; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:5D Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23T0038
Product Name Varistor, 775, 5Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - CC2580-ND - DigiKey
Sensata Technologies
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
View Details
2 suppliers
PIN Diode Switches - NPS8-1000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diode - 81005925 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details
Rectifier Diode - 1N5552 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 5000 mA
View Details