multicomp PRO Varistor, 93, 5Mm Disc; Voltage Rating Vac Multicomp Pro MCV470K05DS

Description
VARISTOR, 93, 5mm DISC; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:5D Series; Clamping Voltage Vc Max:93V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:100A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 93, 5mm DISC; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:5D Series; Clamping Voltage Vc Max:93V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:100A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 93, 5Mm Disc; Voltage Rating Vac Multicomp Pro - 23T0033 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 93, 5Mm Disc; Voltage Rating Vac Multicomp Pro
23T0033
Varistor, 93, 5Mm Disc; Voltage Rating Vac Multicomp Pro 23T0033
VARISTOR, 93, 5mm DISC; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:5D Series; Clamping Voltage Vc Max:93V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:100A; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 93, 5mm DISC; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:5D Series; Clamping Voltage Vc Max:93V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:100A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23T0033
Product Name Varistor, 93, 5Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Bridge Rectifiers - 1223256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4488US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 16 mA
IR 0.2500 mA
View Details
PIN Diode Switches - NPS4-8000-40000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details