multicomp PRO Varistor, 710, 20Mm Disc; Voltage Rating Vac Multicomp Pro MCV431K20DS

Description
VARISTOR, 710, 20mm DISC; Voltage Rating VAC:275V; Voltage Rating VDC:370V; Product Range:20D Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 710, 20mm DISC; Voltage Rating VAC:275V; Voltage Rating VDC:370V; Product Range:20D Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 710, 20Mm Disc; Voltage Rating Vac Multicomp Pro - 23T0032 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 710, 20Mm Disc; Voltage Rating Vac Multicomp Pro
23T0032
Varistor, 710, 20Mm Disc; Voltage Rating Vac Multicomp Pro 23T0032
VARISTOR, 710, 20mm DISC; Voltage Rating VAC:275V; Voltage Rating VDC:370V; Product Range:20D Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 710, 20mm DISC; Voltage Rating VAC:275V; Voltage Rating VDC:370V; Product Range:20D Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23T0032
Product Name Varistor, 710, 20Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4467 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 119 mA
IR 0.2000 mA
View Details
Surface Mount High Voltage Diode - SXF20FF3HT - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7.5 volts
View Details