multicomp PRO Varistor, 710, 10Mm Disc; Voltage Rating Vac Multicomp Pro MCV431K10DS

Description
VARISTOR, 710, 10mm DISC; Voltage Rating VAC:275V; Voltage Rating VDC:370V; Product Range:10D Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 710, 10mm DISC; Voltage Rating VAC:275V; Voltage Rating VDC:370V; Product Range:10D Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 710, 10Mm Disc; Voltage Rating Vac Multicomp Pro - 23T0030 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 710, 10Mm Disc; Voltage Rating Vac Multicomp Pro
23T0030
Varistor, 710, 10Mm Disc; Voltage Rating Vac Multicomp Pro 23T0030
VARISTOR, 710, 10mm DISC; Voltage Rating VAC:275V; Voltage Rating VDC:370V; Product Range:10D Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 710, 10mm DISC; Voltage Rating VAC:275V; Voltage Rating VDC:370V; Product Range:10D Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23T0030
Product Name Varistor, 710, 10Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X100SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 13 volts
View Details
PIN Diode Switches - NPS16-100-1000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details