multicomp PRO Varistor, 710, 7Mm Disc; Voltage Rating Vac Multicomp Pro MCV431K07DS

Description
VARISTOR, 710, 7mm DISC; Voltage Rating VAC:275V; Voltage Rating VDC:370V; Product Range:7D Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 710, 7mm DISC; Voltage Rating VAC:275V; Voltage Rating VDC:370V; Product Range:7D Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 710, 7Mm Disc; Voltage Rating Vac Multicomp Pro - 23T0029 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 710, 7Mm Disc; Voltage Rating Vac Multicomp Pro
23T0029
Varistor, 710, 7Mm Disc; Voltage Rating Vac Multicomp Pro 23T0029
VARISTOR, 710, 7mm DISC; Voltage Rating VAC:275V; Voltage Rating VDC:370V; Product Range:7D Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 710, 7mm DISC; Voltage Rating VAC:275V; Voltage Rating VDC:370V; Product Range:7D Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23T0029
Product Name Varistor, 710, 7Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4488US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 16 mA
IR 0.2500 mA
View Details
Hard To Find - 60CTQ150 - 1129565-60CTQ150 - Win Source Electronics
Infineon Technologies AG
Specs
Diode Type Schottky
View Details
QPL High Voltage Diode - JANTXV1N6525 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
MPPC (SiPMs) / MPPC arrays - S14160-6050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
View Details