multicomp PRO Varistor, 650, 20Mm Disc; Voltage Rating Vac Multicomp Pro MCV391K20DS

Description
VARISTOR, 650, 20mm DISC; Voltage Rating VAC:250V; Voltage Rating VDC:330V; Product Range:20D Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 650, 20mm DISC; Voltage Rating VAC:250V; Voltage Rating VDC:330V; Product Range:20D Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 650, 20Mm Disc; Voltage Rating Vac Multicomp Pro - 23T0027 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 650, 20Mm Disc; Voltage Rating Vac Multicomp Pro
23T0027
Varistor, 650, 20Mm Disc; Voltage Rating Vac Multicomp Pro 23T0027
VARISTOR, 650, 20mm DISC; Voltage Rating VAC:250V; Voltage Rating VDC:330V; Product Range:20D Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 650, 20mm DISC; Voltage Rating VAC:250V; Voltage Rating VDC:330V; Product Range:20D Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23T0027
Product Name Varistor, 650, 20Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z50FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 9.5 volts
View Details
B48-2 and B48-2T Series B481H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Diode Type Zener
RoHS Compliant RoHS
VF 1.2 volts
View Details
Rectifier Diodes, Type SBD - Model: YG862C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6800 volts
View Details