multicomp PRO Varistor, 650, 10Mm Disc; Voltage Rating Vac Multicomp Pro MCV391K10DS

Description
VARISTOR, 650, 10mm DISC; Voltage Rating VAC:250V; Voltage Rating VDC:330V; Product Range:10D Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 650, 10mm DISC; Voltage Rating VAC:250V; Voltage Rating VDC:330V; Product Range:10D Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 650, 10Mm Disc; Voltage Rating Vac Multicomp Pro - 23T0025 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 650, 10Mm Disc; Voltage Rating Vac Multicomp Pro
23T0025
Varistor, 650, 10Mm Disc; Voltage Rating Vac Multicomp Pro 23T0025
VARISTOR, 650, 10mm DISC; Voltage Rating VAC:250V; Voltage Rating VDC:330V; Product Range:10D Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 650, 10mm DISC; Voltage Rating VAC:250V; Voltage Rating VDC:330V; Product Range:10D Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23T0025
Product Name Varistor, 650, 10Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6515US - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
Diodes, Rectifiers - Single - 50SQ100TR - 1129001-50SQ100TR - Win Source Electronics
Specs
Diode Type Schottky
View Details