multicomp PRO Varistor, 77, 20Mm Disc; Voltage Rating Vac Multicomp Pro MCV390K20DS

Description
VARISTOR, 77, 20mm DISC; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:20D Series; Clamping Voltage Vc Max:77V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 77, 20mm DISC; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:20D Series; Clamping Voltage Vc Max:77V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 77, 20Mm Disc; Voltage Rating Vac Multicomp Pro - 23T0022 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 77, 20Mm Disc; Voltage Rating Vac Multicomp Pro
23T0022
Varistor, 77, 20Mm Disc; Voltage Rating Vac Multicomp Pro 23T0022
VARISTOR, 77, 20mm DISC; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:20D Series; Clamping Voltage Vc Max:77V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 77, 20mm DISC; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:20D Series; Clamping Voltage Vc Max:77V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23T0022
Product Name Varistor, 77, 20Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z20FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
B48-2 and B48-2T Series B485H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type SBD - Model: TS862C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details