multicomp PRO Varistor, 77, 7Mm Disc; Voltage Rating Vac Multicomp Pro MCV390K07DS

Description
VARISTOR, 77, 7mm DISC; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:7D Series; Clamping Voltage Vc Max:77V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:250A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 77, 7mm DISC; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:7D Series; Clamping Voltage Vc Max:77V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:250A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 77, 7Mm Disc; Voltage Rating Vac Multicomp Pro - 23T0019 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 77, 7Mm Disc; Voltage Rating Vac Multicomp Pro
23T0019
Varistor, 77, 7Mm Disc; Voltage Rating Vac Multicomp Pro 23T0019
VARISTOR, 77, 7mm DISC; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:7D Series; Clamping Voltage Vc Max:77V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:250A; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 77, 7mm DISC; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:7D Series; Clamping Voltage Vc Max:77V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:250A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23T0019
Product Name Varistor, 77, 7Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4476 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 48 mA
IR 0.0500 mA
View Details
Diodes, Rectifiers - Single - 60EPU04PBF - 1129583-60EPU04PBF - Win Source Electronics
Specs
Diode Type Step-Recovery Diode
View Details
Axial-Lead Glass-Bodied High Voltage Diode - 1N6513 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3.5 volts
View Details