multicomp PRO Varistor, 595, 20Mm Disc; Voltage Rating Vac Multicomp Pro MCV361K20DS

Description
VARISTOR, 595, 20mm DISC; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:20D Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 595, 20mm DISC; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:20D Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 595, 20Mm Disc; Voltage Rating Vac Multicomp Pro - 23T0017 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 595, 20Mm Disc; Voltage Rating Vac Multicomp Pro
23T0017
Varistor, 595, 20Mm Disc; Voltage Rating Vac Multicomp Pro 23T0017
VARISTOR, 595, 20mm DISC; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:20D Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 595, 20mm DISC; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:20D Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23T0017
Product Name Varistor, 595, 20Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B483E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
PIN Diode Switches - NPS2-0-3000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details