multicomp PRO Varistor, 595, 10Mm Disc; Voltage Rating Vac Multicomp Pro MCV361K10DS

Description
VARISTOR, 595, 10mm DISC; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:10D Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 595, 10mm DISC; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:10D Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 595, 10Mm Disc; Voltage Rating Vac Multicomp Pro - 23T0015 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 595, 10Mm Disc; Voltage Rating Vac Multicomp Pro
23T0015
Varistor, 595, 10Mm Disc; Voltage Rating Vac Multicomp Pro 23T0015
VARISTOR, 595, 10mm DISC; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:10D Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 595, 10mm DISC; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:10D Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23T0015
Product Name Varistor, 595, 10Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6513FL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3.5 volts
View Details
Single Diodes - CC2004-ND - DigiKey
Sensata Technologies
View Details
6 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Rectifier Diodes, Type SBD - Model: YA865C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details