multicomp PRO Varistor, 65, 5Mm Disc; Voltage Rating Vac Multicomp Pro MCV330K05DS

Description
VARISTOR, 65, 5mm DISC; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:5D Series; Clamping Voltage Vc Max:65V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:100A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 65, 5mm DISC; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:5D Series; Clamping Voltage Vc Max:65V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:100A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 65, 5Mm Disc; Voltage Rating Vac Multicomp Pro - 23T0008 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 65, 5Mm Disc; Voltage Rating Vac Multicomp Pro
23T0008
Varistor, 65, 5Mm Disc; Voltage Rating Vac Multicomp Pro 23T0008
VARISTOR, 65, 5mm DISC; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:5D Series; Clamping Voltage Vc Max:65V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:100A; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 65, 5mm DISC; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:5D Series; Clamping Voltage Vc Max:65V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:100A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23T0008
Product Name Varistor, 65, 5Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 17 volts
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: YA872C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8400 volts
View Details