multicomp PRO Varistor, 395, 20Mm Disc; Voltage Rating Vac Multicomp Pro MCV241K20DS

Description
VARISTOR, 395, 20mm DISC; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:20D Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 395, 20mm DISC; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:20D Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 395, 20Mm Disc; Voltage Rating Vac Multicomp Pro - 23T0002 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 395, 20Mm Disc; Voltage Rating Vac Multicomp Pro
23T0002
Varistor, 395, 20Mm Disc; Voltage Rating Vac Multicomp Pro 23T0002
VARISTOR, 395, 20mm DISC; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:20D Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 395, 20mm DISC; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:20D Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23T0002
Product Name Varistor, 395, 20Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Switching Diodes - 1219625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Rectifier Diode - HR1N4247 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1000 mA
View Details
PIN Diode Switches - NPS1-20000-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details