multicomp PRO Varistor, 395, 10Mm Disc; Voltage Rating Vac Multicomp Pro MCV241K10DS

Description
VARISTOR, 395, 10mm DISC; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:10D Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:150A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 395, 10mm DISC; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:10D Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:150A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 395, 10Mm Disc; Voltage Rating Vac Multicomp Pro - 22T9999 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 395, 10Mm Disc; Voltage Rating Vac Multicomp Pro
22T9999
Varistor, 395, 10Mm Disc; Voltage Rating Vac Multicomp Pro 22T9999
VARISTOR, 395, 10mm DISC; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:10D Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:150A; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 395, 10mm DISC; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:10D Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:150A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 22T9999
Product Name Varistor, 395, 10Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - 1N6517 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8 volts
View Details
B48-2 and B48-2T Series B484C-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type LLD - Model: TS985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details