multicomp PRO Varistor, 43, 5Mm Disc; Voltage Rating Vac Multicomp Pro MCV241K05DS

Description
VARISTOR, 43, 5mm DISC; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:5D Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 43, 5mm DISC; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:5D Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 43, 5Mm Disc; Voltage Rating Vac Multicomp Pro - 22T9997 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 43, 5Mm Disc; Voltage Rating Vac Multicomp Pro
22T9997
Varistor, 43, 5Mm Disc; Voltage Rating Vac Multicomp Pro 22T9997
VARISTOR, 43, 5mm DISC; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:5D Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 43, 5mm DISC; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:5D Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 22T9997
Product Name Varistor, 43, 5Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220024 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YA865C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
General-purpose dual Schottky diode - BAS70-04W-QX - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
2 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details