multicomp PRO Varistor, 43, 14Mm Disc; Voltage Rating Vac Multicomp Pro MCV220K14DS

Description
VARISTOR, 43, 14mm DISC; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:14D Series; Clamping Voltage Vc Max:43V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 43, 14mm DISC; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:14D Series; Clamping Voltage Vc Max:43V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 43, 14Mm Disc; Voltage Rating Vac Multicomp Pro - 22T9995 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 43, 14Mm Disc; Voltage Rating Vac Multicomp Pro
22T9995
Varistor, 43, 14Mm Disc; Voltage Rating Vac Multicomp Pro 22T9995
VARISTOR, 43, 14mm DISC; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:14D Series; Clamping Voltage Vc Max:43V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 43, 14mm DISC; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:14D Series; Clamping Voltage Vc Max:43V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:1kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 22T9995
Product Name Varistor, 43, 14Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6533 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 9 volts
View Details
PIN Diode Switches - NPS8-10000-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details