multicomp PRO Varistor, 43, 10Mm Disc; Voltage Rating Vac Multicomp Pro MCV220K10DS

Description
VARISTOR, 43, 10mm DISC; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:10D Series; Clamping Voltage Vc Max:43V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:500A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 43, 10mm DISC; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:10D Series; Clamping Voltage Vc Max:43V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:500A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 43, 10Mm Disc; Voltage Rating Vac Multicomp Pro - 22T9994 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 43, 10Mm Disc; Voltage Rating Vac Multicomp Pro
22T9994
Varistor, 43, 10Mm Disc; Voltage Rating Vac Multicomp Pro 22T9994
VARISTOR, 43, 10mm DISC; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:10D Series; Clamping Voltage Vc Max:43V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:500A; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 43, 10mm DISC; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:10D Series; Clamping Voltage Vc Max:43V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:500A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 22T9994
Product Name Varistor, 43, 10Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diode and Rectifier - 284-SMP1322-997 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details
RF Diodes - BAR5003WE6327HTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Diode Type PIN; RF Diodes
VR 50 volts
Tj 150 C (302 F)
View Details
2 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details