multicomp PRO Varistor, 200, 5Mm Disc; Voltage Rating Vac Multicomp Pro MCV220K05DS

Description
VARISTOR, 200, 5mm DISC; Voltage Rating VAC:75V; Voltage Rating VDC:102V; Product Range:5D Series; Clamping Voltage Vc Max:200V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:6kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 200, 5mm DISC; Voltage Rating VAC:75V; Voltage Rating VDC:102V; Product Range:5D Series; Clamping Voltage Vc Max:200V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:6kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 200, 5Mm Disc; Voltage Rating Vac Multicomp Pro - 22T9992 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 200, 5Mm Disc; Voltage Rating Vac Multicomp Pro
22T9992
Varistor, 200, 5Mm Disc; Voltage Rating Vac Multicomp Pro 22T9992
VARISTOR, 200, 5mm DISC; Voltage Rating VAC:75V; Voltage Rating VDC:102V; Product Range:5D Series; Clamping Voltage Vc Max:200V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:6kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 200, 5mm DISC; Voltage Rating VAC:75V; Voltage Rating VDC:102V; Product Range:5D Series; Clamping Voltage Vc Max:200V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:6kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 22T9992
Product Name Varistor, 200, 5Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Super luminescent diodes (SLD) - L11607-04 - Hamamatsu Photonics Europe
Specs
Tj 0 to 50 C (32 to 122 F)
View Details
QPL High Voltage Diode - JANTXV1N6517US - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8 volts
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details