multicomp PRO Varistor, 200, 20Mm Disc; Voltage Rating Vac Multicomp Pro MCV201K20DS

Description
VARISTOR, 200, 20mm DISC; Voltage Rating VAC:75V; Voltage Rating VDC:102V; Product Range:20D Series; Clamping Voltage Vc Max:200V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 200, 20mm DISC; Voltage Rating VAC:75V; Voltage Rating VDC:102V; Product Range:20D Series; Clamping Voltage Vc Max:200V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 200, 20Mm Disc; Voltage Rating Vac Multicomp Pro - 22T9991 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 200, 20Mm Disc; Voltage Rating Vac Multicomp Pro
22T9991
Varistor, 200, 20Mm Disc; Voltage Rating Vac Multicomp Pro 22T9991
VARISTOR, 200, 20mm DISC; Voltage Rating VAC:75V; Voltage Rating VDC:102V; Product Range:20D Series; Clamping Voltage Vc Max:200V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 200, 20mm DISC; Voltage Rating VAC:75V; Voltage Rating VDC:102V; Product Range:20D Series; Clamping Voltage Vc Max:200V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 22T9991
Product Name Varistor, 200, 20Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - 1N6513LL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3.5 volts
View Details
B48-2 and B48-2T Series B483H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type LLD - Model: KP923C2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details