multicomp PRO Varistor, 340, 7Mm Disc; Voltage Rating Vac Multicomp Pro MCV201K07DS

Description
VARISTOR, 340, 7mm DISC; Voltage Rating VAC:130V; Voltage Rating VDC:175V; Product Range:7D Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 340, 7mm DISC; Voltage Rating VAC:130V; Voltage Rating VDC:175V; Product Range:7D Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 340, 7Mm Disc; Voltage Rating Vac Multicomp Pro - 22T9988 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 340, 7Mm Disc; Voltage Rating Vac Multicomp Pro
22T9988
Varistor, 340, 7Mm Disc; Voltage Rating Vac Multicomp Pro 22T9988
VARISTOR, 340, 7mm DISC; Voltage Rating VAC:130V; Voltage Rating VDC:175V; Product Range:7D Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 340, 7mm DISC; Voltage Rating VAC:130V; Voltage Rating VDC:175V; Product Range:7D Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 22T9988
Product Name Varistor, 340, 7Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M100FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 25 volts
View Details
PIN Diode Switches - NPS2-0.95-200-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details