multicomp PRO Varistor, 36, 20Mm Disc; Voltage Rating Vac Multicomp Pro MCV180K20DS

Description
VARISTOR, 36, 20mm DISC; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:20D Series; Clamping Voltage Vc Max:36V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 36, 20mm DISC; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:20D Series; Clamping Voltage Vc Max:36V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 36, 20Mm Disc; Voltage Rating Vac Multicomp Pro - 22T9986 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 36, 20Mm Disc; Voltage Rating Vac Multicomp Pro
22T9986
Varistor, 36, 20Mm Disc; Voltage Rating Vac Multicomp Pro 22T9986
VARISTOR, 36, 20mm DISC; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:20D Series; Clamping Voltage Vc Max:36V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 36, 20mm DISC; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:20D Series; Clamping Voltage Vc Max:36V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 22T9986
Product Name Varistor, 36, 20Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - 1N6513LL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3.5 volts
View Details
PIN Diode Switches - NPS4-8000-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details