multicomp PRO Varistor, 250, 14Mm Disc; Voltage Rating Vac Multicomp Pro MCV151K14DS

Description
VARISTOR, 250, 14mm DISC; Voltage Rating VAC:95V; Voltage Rating VDC:127V; Product Range:14D Series; Clamping Voltage Vc Max:250V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 250, 14mm DISC; Voltage Rating VAC:95V; Voltage Rating VDC:127V; Product Range:14D Series; Clamping Voltage Vc Max:250V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 250, 14Mm Disc; Voltage Rating Vac Multicomp Pro - 22T9980 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 250, 14Mm Disc; Voltage Rating Vac Multicomp Pro
22T9980
Varistor, 250, 14Mm Disc; Voltage Rating Vac Multicomp Pro 22T9980
VARISTOR, 250, 14mm DISC; Voltage Rating VAC:95V; Voltage Rating VDC:127V; Product Range:14D Series; Clamping Voltage Vc Max:250V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 250, 14mm DISC; Voltage Rating VAC:95V; Voltage Rating VDC:127V; Product Range:14D Series; Clamping Voltage Vc Max:250V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 22T9980
Product Name Varistor, 250, 14Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - Z20FF5LL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
B48-2 and B48-2T Series B483H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Rectifier Diodes, Type FRD - Model: FDRW30S120J - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.8 volts
IR 0.2500 mA
View Details