multicomp PRO Varistor, 250, 5Mm Disc; Voltage Rating Vac Multicomp Pro MCV151K05DS

Description
VARISTOR, 250, 5mm DISC; Voltage Rating VAC:95V; Voltage Rating VDC:127V; Product Range:5D Series; Clamping Voltage Vc Max:250V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 250, 5mm DISC; Voltage Rating VAC:95V; Voltage Rating VDC:127V; Product Range:5D Series; Clamping Voltage Vc Max:250V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 250, 5Mm Disc; Voltage Rating Vac Multicomp Pro - 22T9977 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 250, 5Mm Disc; Voltage Rating Vac Multicomp Pro
22T9977
Varistor, 250, 5Mm Disc; Voltage Rating Vac Multicomp Pro 22T9977
VARISTOR, 250, 5mm DISC; Voltage Rating VAC:95V; Voltage Rating VDC:127V; Product Range:5D Series; Clamping Voltage Vc Max:250V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 250, 5mm DISC; Voltage Rating VAC:95V; Voltage Rating VDC:127V; Product Range:5D Series; Clamping Voltage Vc Max:250V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 22T9977
Product Name Varistor, 250, 5Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6523 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 5 volts
View Details
B48-2 and B48-2T Series B481C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: YG865C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details