multicomp PRO Varistor, 200, 10Mm Disc; Voltage Rating Vac Multicomp Pro MCV121K10DS

Description
VARISTOR, 200, 10mm DISC; Voltage Rating VAC:75V; Voltage Rating VDC:102V; Product Range:10D Series; Clamping Voltage Vc Max:200V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 200, 10mm DISC; Voltage Rating VAC:75V; Voltage Rating VDC:102V; Product Range:10D Series; Clamping Voltage Vc Max:200V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 200, 10Mm Disc; Voltage Rating Vac Multicomp Pro - 22T9974 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 200, 10Mm Disc; Voltage Rating Vac Multicomp Pro
22T9974
Varistor, 200, 10Mm Disc; Voltage Rating Vac Multicomp Pro 22T9974
VARISTOR, 200, 10mm DISC; Voltage Rating VAC:75V; Voltage Rating VDC:102V; Product Range:10D Series; Clamping Voltage Vc Max:200V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 200, 10mm DISC; Voltage Rating VAC:75V; Voltage Rating VDC:102V; Product Range:10D Series; Clamping Voltage Vc Max:200V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 22T9974
Product Name Varistor, 200, 10Mm Disc; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ200F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 24 volts
View Details
Single Diodes - F1827D600-ND - DigiKey
Sensata Technologies
Specs
RoHS Compliant RoHS
View Details
5 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Diode - 97760920 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details