multicomp PRO Varistor, 77V, 1206; Voltage Rating Vac Multicomp Pro MCV1206M380AGT

Description
VARISTOR, 77V, 1206; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:-; Clamping Voltage Vc Max:77V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:100A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 77V, 1206; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:-; Clamping Voltage Vc Max:77V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:100A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 77V, 1206; Voltage Rating Vac Multicomp Pro - 22T9962 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 77V, 1206; Voltage Rating Vac Multicomp Pro
22T9962
Varistor, 77V, 1206; Voltage Rating Vac Multicomp Pro 22T9962
VARISTOR, 77V, 1206; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:-; Clamping Voltage Vc Max:77V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:100A; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 77V, 1206; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:-; Clamping Voltage Vc Max:77V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:100A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 22T9962
Product Name Varistor, 77V, 1206; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 44 volts
View Details
B48-2 and B48-2T Series B483B-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details