multicomp PRO Varistor, 20V, 1206; Voltage Rating Vac Multicomp Pro MCV1206M050AGT

Description
VARISTOR, 20V, 1206; Voltage Rating VAC:4V; Voltage Rating VDC:5.5V; Product Range:-; Clamping Voltage Vc Max:20V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:100A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 20V, 1206; Voltage Rating VAC:4V; Voltage Rating VDC:5.5V; Product Range:-; Clamping Voltage Vc Max:20V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:100A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 20V, 1206; Voltage Rating Vac Multicomp Pro - 22T9950 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 20V, 1206; Voltage Rating Vac Multicomp Pro
22T9950
Varistor, 20V, 1206; Voltage Rating Vac Multicomp Pro 22T9950
VARISTOR, 20V, 1206; Voltage Rating VAC:4V; Voltage Rating VDC:5.5V; Product Range:-; Clamping Voltage Vc Max:20V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:100A; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 20V, 1206; Voltage Rating VAC:4V; Voltage Rating VDC:5.5V; Product Range:-; Clamping Voltage Vc Max:20V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:100A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 22T9950
Product Name Varistor, 20V, 1206; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1460834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5811 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 6000 mA
View Details
Schottky barrier diode - 1PS79SB10-QX - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
2 suppliers