multicomp PRO Varistor, 90V, 0805; Voltage Rating Vac Multicomp Pro MCV0805M450AGT

Description
VARISTOR, 90V, 0805; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:-; Clamping Voltage Vc Max:90V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:80A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 90V, 0805; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:-; Clamping Voltage Vc Max:90V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:80A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 90V, 0805; Voltage Rating Vac Multicomp Pro - 22T9948 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 90V, 0805; Voltage Rating Vac Multicomp Pro
22T9948
Varistor, 90V, 0805; Voltage Rating Vac Multicomp Pro 22T9948
VARISTOR, 90V, 0805; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:-; Clamping Voltage Vc Max:90V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:80A; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 90V, 0805; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:-; Clamping Voltage Vc Max:90V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:80A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, 90V, 0805, Full Reel; Voltage Rating Vac Multicomp Pro - 22T9949 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 90V, 0805, Full Reel; Voltage Rating Vac Multicomp Pro
22T9949
Varistor, 90V, 0805, Full Reel; Voltage Rating Vac Multicomp Pro 22T9949
VARISTOR, 90V, 0805, FULL REEL; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:-; Clamping Voltage Vc Max:90V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:80A; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 90V, 0805, FULL REEL; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:-; Clamping Voltage Vc Max:90V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:80A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 22T9948
Product Name Varistor, 90V, 0805; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Epoxy High Current High Voltage Diode - K25S - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 5.5 volts
View Details
B48-2 and B48-2T Series B484H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YG985C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0300 mA
View Details