multicomp PRO Varistor, 20V, 0603; Voltage Rating Vac Multicomp Pro MCV0603M050AGT

Description
VARISTOR, 20V, 0603; Voltage Rating VAC:4V; Voltage Rating VDC:5.5V; Product Range:-; Clamping Voltage Vc Max:20V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 20V, 0603; Voltage Rating VAC:4V; Voltage Rating VDC:5.5V; Product Range:-; Clamping Voltage Vc Max:20V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:-55°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 20V, 0603; Voltage Rating Vac Multicomp Pro - 22T9920 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 20V, 0603; Voltage Rating Vac Multicomp Pro
22T9920
Varistor, 20V, 0603; Voltage Rating Vac Multicomp Pro 22T9920
VARISTOR, 20V, 0603; Voltage Rating VAC:4V; Voltage Rating VDC:5.5V; Product Range:-; Clamping Voltage Vc Max:20V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:-55°C RoHS Compliant: Yes

VARISTOR, 20V, 0603; Voltage Rating VAC:4V; Voltage Rating VDC:5.5V; Product Range:-; Clamping Voltage Vc Max:20V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 22T9920
Product Name Varistor, 20V, 0603; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Schottky Diodes & Rectifiers - 1220024 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Hi-Rel Diodes -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Hi-Rel Diodes
View Details
PIN Diode Switches - NPS5-3000-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details