multicomp PRO Aluminium Electrolytic Capacitor, Mcumr Series, 22 F, 20%, 16 V, 4 Mm, Radial Leaded Rohs Compliant Multicomp Pro MCUMR16V226M4X5

Description
Aluminium Electrolytic Capacitor, MCUMR Series, 22 - F, - 20%, 16 V, 4 mm, Radial Leaded RoHS Compliant: Yes
Datasheet
Description
Aluminium Electrolytic Capacitor, MCUMR Series, 22 - F, - 20%, 16 V, 4 mm, Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Electrolytic Capacitor, Mcumr Series, 22 F, 20%, 16 V, 4 Mm, Radial Leaded Rohs Compliant Multicomp Pro - 38K4952 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Mcumr Series, 22 F, 20%, 16 V, 4 Mm, Radial Leaded Rohs Compliant Multicomp Pro
38K4952
Aluminium Electrolytic Capacitor, Mcumr Series, 22 F, 20%, 16 V, 4 Mm, Radial Leaded Rohs Compliant Multicomp Pro 38K4952
Aluminium Electrolytic Capacitor, MCUMR Series, 22 - F, - 20%, 16 V, 4 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, MCUMR Series, 22 - F, - 20%, 16 V, 4 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 38K4952
Product Name Aluminium Electrolytic Capacitor, Mcumr Series, 22 F, 20%, 16 V, 4 Mm, Radial Leaded Rohs Compliant Multicomp Pro
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic Capacitor - 101C552T200DF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
Ceramic Capacitors - 0603J0100180JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details