multicomp PRO Aluminum Electrolytic Capacitor 1Uf, 50V, 20%, Radial; Capacitance Multicomp Pro MCUMHR50V105M4X5

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1UF, 50V, 20%, RADIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:1.5mm RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1UF, 50V, 20%, RADIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:1.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 1Uf, 50V, 20%, Radial; Capacitance Multicomp Pro - 38K4947 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1Uf, 50V, 20%, Radial; Capacitance Multicomp Pro
38K4947
Aluminum Electrolytic Capacitor 1Uf, 50V, 20%, Radial; Capacitance Multicomp Pro 38K4947
ALUMINUM ELECTROLYTIC CAPACITOR 1UF, 50V, 20%, RADIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:1.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1UF, 50V, 20%, RADIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:1.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 38K4947
Product Name Aluminum Electrolytic Capacitor 1Uf, 50V, 20%, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C243U050EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details