multicomp PRO Ceramic Capacitor 1000Pf 50V, C0G, 5%, 0805; Capacitance Multicomp Pro MCU0805C102JCT

Description
CERAMIC CAPACITOR 1000PF 50V, C0G, 5%, 0805; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MCU Series; Qualification:-RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 1000PF 50V, C0G, 5%, 0805; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MCU Series; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1000Pf 50V, C0G, 5%, 0805; Capacitance Multicomp Pro - 38K9279 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 50V, C0G, 5%, 0805; Capacitance Multicomp Pro
38K9279
Ceramic Capacitor 1000Pf 50V, C0G, 5%, 0805; Capacitance Multicomp Pro 38K9279
CERAMIC CAPACITOR 1000PF 50V, C0G, 5%, 0805; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MCU Series; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 50V, C0G, 5%, 0805; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MCU Series; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Multicomp Pro - 03AC3053 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Multicomp Pro
03AC3053
Cap, 1000Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Multicomp Pro 03AC3053
CAP, 1000PF, 50V, 5%, C0G, 0805, REEL; Capacitance:1000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MCU Series; Operating RoHS Compliant: Yes

CAP, 1000PF, 50V, 5%, C0G, 0805, REEL; Capacitance:1000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MCU Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 38K9279 03AC3053
Product Name Ceramic Capacitor 1000Pf 50V, C0G, 5%, 0805; Capacitance Multicomp Pro Cap, 1000Pf, 50V, 5%, C0G, 0805, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101333U075DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers