multicomp PRO Multilayer Ceramic Capacitor, Mctt Series, 10 F, 20%, X5R, 6.3 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro MCTT31X106M6R3CT

Description
Multilayer Ceramic Capacitor, MCTT Series, 10 F, 20%, X5R, 6.3 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet
Description
Multilayer Ceramic Capacitor, MCTT Series, 10 F, 20%, X5R, 6.3 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mctt Series, 10 F, 20%, X5R, 6.3 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 33R0805 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mctt Series, 10 F, 20%, X5R, 6.3 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
33R0805
Multilayer Ceramic Capacitor, Mctt Series, 10 F, 20%, X5R, 6.3 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 33R0805
Multilayer Ceramic Capacitor, MCTT Series, 10 F, 20%, X5R, 6.3 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MCTT Series, 10 F, 20%, X5R, 6.3 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33R0805
Product Name Multilayer Ceramic Capacitor, Mctt Series, 10 F, 20%, X5R, 6.3 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101203U010EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-050525001P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details