multicomp PRO Ceramic Capacitor, 10Uf, 10V, Y5V, +80, -20%, 0805, Full Reel; Capacitance Multicomp Pro MCTT31F106Z100CT

Description
CERAMIC CAPACITOR, 10UF, 10V, Y5V, +80, -20%, 0805, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MCTT SeriesRoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR, 10UF, 10V, Y5V, +80, -20%, 0805, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MCTT SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 10Uf, 10V, Y5V, +80, -20%, 0805, Full Reel; Capacitance Multicomp Pro - 06R3690 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 10V, Y5V, +80, -20%, 0805, Full Reel; Capacitance Multicomp Pro
06R3690
Ceramic Capacitor, 10Uf, 10V, Y5V, +80, -20%, 0805, Full Reel; Capacitance Multicomp Pro 06R3690
CERAMIC CAPACITOR, 10UF, 10V, Y5V, +80, -20%, 0805, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MCTT SeriesRoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 10V, Y5V, +80, -20%, 0805, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MCTT SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 10V, Mlcc, 1206; Capacitance Multicomp Pro - 33R0807 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Mlcc, 1206; Capacitance Multicomp Pro
33R0807
Cap, 10Uf, 10V, Mlcc, 1206; Capacitance Multicomp Pro 33R0807
CAP, 10UF, 10V, MLCC, 1206; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

CAP, 10UF, 10V, MLCC, 1206; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:-; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R3690 33R0807
Product Name Ceramic Capacitor, 10Uf, 10V, Y5V, +80, -20%, 0805, Full Reel; Capacitance Multicomp Pro Cap, 10Uf, 10V, Mlcc, 1206; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C493U030BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details