multicomp PRO Ceramic Capacitor 4.7Uf, 6.3V, X5R, 10%, 0805, Full Reel; Capacitance Multicomp Pro MCTT21X475K6R3CT

Description
CERAMIC CAPACITOR 4.7UF, 6.3V, X5R, 10%, 0805, FULL REEL; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MCTT Series; MSL:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 4.7UF, 6.3V, X5R, 10%, 0805, FULL REEL; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MCTT Series; MSL:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Multilayer Ceramic Capacitor, MCTT Series, part number 33R0797, features a capacitance of 4.7 µF with a tolerance of ±10%. It utilizes X5R dielectric material and has a rated voltage of 6.3 V. The capacitor is packaged in a standard 0805 (2012 metric) size, making it suitable for applications requiring compact components. This product is RoHS compliant, indicating it meets environmental regulations regarding hazardous substances. It is designed for use in various electronic applications, including LCD panels and IC packaging. The capacitor is constructed with lead-free termination, ensuring compatibility with modern soldering processes.

Datasheet Summary
Powered by GS/AI

The Multilayer Ceramic Capacitor, MCTT Series, part number 33R0797, features a capacitance of 4.7 µF with a tolerance of ±10%. It utilizes X5R dielectric material and has a rated voltage of 6.3 V. The capacitor is packaged in a standard 0805 (2012 metric) size, making it suitable for applications requiring compact components. This product is RoHS compliant, indicating it meets environmental regulations regarding hazardous substances. It is designed for use in various electronic applications, including LCD panels and IC packaging. The capacitor is constructed with lead-free termination, ensuring compatibility with modern soldering processes.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 4.7Uf, 6.3V, X5R, 10%, 0805, Full Reel; Capacitance Multicomp Pro - 06R3686 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4.7Uf, 6.3V, X5R, 10%, 0805, Full Reel; Capacitance Multicomp Pro
06R3686
Ceramic Capacitor 4.7Uf, 6.3V, X5R, 10%, 0805, Full Reel; Capacitance Multicomp Pro 06R3686
CERAMIC CAPACITOR 4.7UF, 6.3V, X5R, 10%, 0805, FULL REEL; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MCTT Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 4.7UF, 6.3V, X5R, 10%, 0805, FULL REEL; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:MCTT Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Mctt Series, 4.7 F, 10%, X5R, 6.3 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0797 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mctt Series, 4.7 F, 10%, X5R, 6.3 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0797
Multilayer Ceramic Capacitor, Mctt Series, 4.7 F, 10%, X5R, 6.3 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0797
Multilayer Ceramic Capacitor, MCTT Series, 4.7 F, 10%, X5R, 6.3 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MCTT Series, 4.7 F, 10%, X5R, 6.3 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06R3686 33R0797
Product Name Ceramic Capacitor 4.7Uf, 6.3V, X5R, 10%, 0805, Full Reel; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mctt Series, 4.7 F, 10%, X5R, 6.3 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 4.7 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101302T250BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers