multicomp PRO Cap, 1Uf, 16V, Mlcc, 0805; Capacitance Multicomp Pro MCTT21X105K160CT

Description
CAP, 1UF, 16V, MLCC, 0805; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes
Datasheet
Description
CAP, 1UF, 16V, MLCC, 0805; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1Uf, 16V, Mlcc, 0805; Capacitance Multicomp Pro - 33R0801 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 16V, Mlcc, 0805; Capacitance Multicomp Pro
33R0801
Cap, 1Uf, 16V, Mlcc, 0805; Capacitance Multicomp Pro 33R0801
CAP, 1UF, 16V, MLCC, 0805; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

CAP, 1UF, 16V, MLCC, 0805; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mctt Series, 1 F, 10%, X5R, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 74X9886 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mctt Series, 1 F, 10%, X5R, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
74X9886
Smd Multilayer Ceramic Capacitor, Mctt Series, 1 F, 10%, X5R, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 74X9886
SMD Multilayer Ceramic Capacitor, MCTT Series, 1 F, 10%, X5R, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MCTT Series, 1 F, 10%, X5R, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 33R0801 74X9886
Product Name Cap, 1Uf, 16V, Mlcc, 0805; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mctt Series, 1 F, 10%, X5R, 16 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 1 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details