multicomp PRO Cap, Mlcc, Y5V, 4.7Uf, 10V, 0805, Reel; Capacitance Multicomp Pro MCTT21F475Z100CT

Description
CAP, MLCC, Y5V, 4.7UF, 10V, 0805, REEL; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MCTT Series; Product Width:1.25mmRoHS Compliant: Yes
Description
CAP, MLCC, Y5V, 4.7UF, 10V, 0805, REEL; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MCTT Series; Product Width:1.25mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, Y5V, 4.7Uf, 10V, 0805, Reel; Capacitance Multicomp Pro - 03AC3037 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Y5V, 4.7Uf, 10V, 0805, Reel; Capacitance Multicomp Pro
03AC3037
Cap, Mlcc, Y5V, 4.7Uf, 10V, 0805, Reel; Capacitance Multicomp Pro 03AC3037
CAP, MLCC, Y5V, 4.7UF, 10V, 0805, REEL; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MCTT Series; Product Width:1.25mmRoHS Compliant: Yes

CAP, MLCC, Y5V, 4.7UF, 10V, 0805, REEL; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MCTT Series; Product Width:1.25mmRoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Mctt Series, 4.7 F, +80%, -20%, Y5V, 10 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 33R0800 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mctt Series, 4.7 F, +80%, -20%, Y5V, 10 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
33R0800
Smd Multilayer Ceramic Capacitor, Mctt Series, 4.7 F, +80%, -20%, Y5V, 10 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 33R0800
SMD Multilayer Ceramic Capacitor, MCTT Series, 4.7 F, +80%, -20%, Y5V, 10 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MCTT Series, 4.7 F, +80%, -20%, Y5V, 10 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3037 33R0800
Product Name Cap, Mlcc, Y5V, 4.7Uf, 10V, 0805, Reel; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mctt Series, 4.7 F, +80%, -20%, Y5V, 10 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 4.7 microF
Capacitance Tolerance 80 (+/- %)
WVDC 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 101C133U150CF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers